EN
  • EN
  • DE

NSVR05F40NXT5G

Part No NSVR05F40NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 500MA 2DSN / Diode Schottky 40 V 500mA Surface Mount 2-DSN (1x0.6), (0402)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 460 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 75 µA @ 40 V
Capacitance @ Vr, F 35pF @ 10V, 1MHz
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package 2-DSN (1x0.6), (0402)
Operating Temperature - Junction -40°C ~ 150°C
Base Product Number NSVR05
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVR05F40NXT5GOSDKR,NSVR05F40NXT5G-ND,ONSONSNSVR05F40NXT5G,NSVR05F40NXT5GOSCT,2156-NSVR05F40NXT5G-OS,NSVR05F40NXT5GOSTR
Standard Package 5,000
Win Source Part Number 1324998-NSVR05F40NXT5G
Ultra Librarian 3D Model Ultra Librarian NSVR05F40NXT5G CAD Model

Description

The NSVR05F40NXT5G is a cutting-edge, high-performance product from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the stringent requirements of modern electronic applications, offering both reliability and efficiency in a compact package.

Key Features

  • High Voltage Capability: With a reverse voltage of 40V, the NSVR05F40NXT5G is suitable for a variety of applications that require high voltage operation.
  • Low Forward Voltage Drop: The device features a low forward voltage drop which enhances power efficiency, making it ideal for power-sensitive circuits.
  • Fast Switching Speed: The fast switching capabilities of this product allow for efficient operation in high-frequency circuits, reducing energy losses and improving performance.
  • Robust Thermal Performance: The NSVR05F40NXT5G is designed to handle high temperatures, ensuring reliable performance even under harsh conditions.
  • Surface Mount Package: The compact surface mount package (SOT-723) enables a reduction in PCB space, which is critical for modern high-density electronic designs.

Applications

The NSVR05F40NXT5G is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • LED lighting systems
  • Automotive applications
  • Portable devices
  • Telecommunication circuits

Quality and Reliability

ON Semiconductor is committed to providing products that are not only high-performing but also reliable. The NSVR05F40NXT5G is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its robust design and superior materials, this product is built to deliver long-term performance and consistent operation, making it a trusted choice for engineers and designers across various sectors.

Environmental Compliance

The NSVR05F40NXT5G is environmentally friendly and fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it a responsible choice for electronic manufacturers looking to minimize their environmental impact.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3166 $50.6560
385+ $0.2598 $100.0230
600+ $0.2517 $151.0200
825+ $0.2436 $200.9700
1,065+ $0.2355 $250.8075
1,425+ $0.2111 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,317 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess