EN
  • EN
  • DE

NSVBAS21M3T5G

Part No NSVBAS21M3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 250V 200MA SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 20 Weeks
Features Diode Standard 250 V 200mA (DC) Surface Mount SOT-723
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name NSVBAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVBAS21M3T5GOSDKR, NSVBAS21M3T5GOSCT, NSVBAS21M3T5GOSTR, NSVBAS21M3T5G-ND
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929405-NSVBAS21M3T5G
Ultra Librarian 3D Model Ultra Librarian NSVBAS21M3T5G CAD Model

Description

The NSVBAS21M3T5G from ON Semiconductor is a cutting-edge, high-speed switching diode designed to meet the rigorous demands of modern electronic applications. This diode is a perfect choice for high-speed switching operations in a variety of electronic circuits, including inverters, converters, and signal processing devices. Its compact SOD-323 package makes it suitable for high-density circuit designs where space is at a premium.

Key Features

  • Low Forward Voltage Drop: The NSVBAS21M3T5G boasts a low forward voltage drop, reducing power loss and improving efficiency in your circuit.
  • Fast Switching Speed: Engineered for rapid switching, this diode is capable of handling high-frequency operations with ease, making it ideal for high-speed signal processing.
  • High Current Capability: With a continuous forward current rating, this diode can accommodate a substantial current, ensuring reliability in demanding applications.
  • Low Capacitance: The low capacitance characteristic of the NSVBAS21M3T5G minimizes charge storage, further enhancing its switching performance.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The ON Semiconductor NSVBAS21M3T5G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed switching circuits
  • DC-DC converters
  • AC-DC inverters
  • Charge and discharge circuits for capacitors
  • Signal demultiplexing
  • Protection circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NSVBAS21M3T5G is no exception. Each diode is manufactured with the highest standards, ensuring dependable performance in your electronic projects. Whether you're designing consumer electronics or industrial systems, the NSVBAS21M3T5G provides the efficiency and durability needed for long-lasting operation.

Ordering Information

For purchasing the NSVBAS21M3T5G, reference its complete part number and consult with authorized distributors or directly with ON Semiconductor for bulk orders and availability. Ensure your devices are equipped with the best components by choosing the NSVBAS21M3T5G for your high-speed switching requirements.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0426 $50.0550
2,870+ $0.0349 $100.1630
4,440+ $0.0338 $150.0720
6,100+ $0.0328 $200.0800
7,890+ $0.0317 $250.1130
10,565+ $0.0284 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess