EN
  • EN
  • DE

NSR15DW1T1

Part No NSR15DW1T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Dual RF Schottky Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 680mV @ 10mA
Current - Reverse Leakage @ Vr 50nA @ 1V
Operating Temperature - Junction -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-88/SC70-6/SOT-363
Win Source Part Number 1232266-NSR15DW1T1
Manufacturer Homepage www.onsemi.com
Family Name NSR15DW1
Introduction Date April 05, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSR15DW1T1 CAD Model

Description

The ON Semiconductor NSR15DW1T1 is a cutting-edge Schottky barrier diode designed to offer high-efficiency energy management within a wide array of electronic applications. This diode is specifically engineered for applications that require fast switching and low forward voltage drop, making it an ideal choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in consumer and automotive products.

Key Features:

  • Low Forward Voltage: The NSR15DW1T1 boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High Current Capacity: With a continuous forward current rating of 1.5 A, this diode can handle significant current, making it suitable for high-power applications.
  • Fast Switching Speed: The diode's fast switching capability ensures minimal switching losses and is ideal for high-frequency applications.
  • Power Dissipation: It features a power dissipation of 200 mW, which aids in maintaining a lower operating temperature and contributes to the reliability of the device.
  • Compact Package: Enclosed in a small SOD-123 package, the NSR15DW1T1 is designed for space-constrained applications, providing high performance in a compact footprint.

Applications:

  • Power Management in Portable Devices
  • DC-DC Converters
  • Automotive Applications
  • High-Frequency Inverters
  • Switching Power Supplies

Product Specifications:

Parameter Value
Package SOD-123
Continuous Forward Current (IF) 1.5 A
Maximum Forward Voltage (VF) 0.40 V @ 1 A
Power Dissipation (PD) 200 mW
Operating Temperature Range -55°C to +125°C

The NSR15DW1T1 from ON Semiconductor is a robust and reliable choice for designers looking to enhance the efficiency and longevity of their electronic products. With its superior characteristics and versatile applications, this Schottky barrier diode is poised to meet the demands of modern electronic circuits.

You May Also Be Interested in

Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess