EN
  • EN
  • DE

NSPM1041BMUTBG

Part No NSPM1041BMUTBG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10.8VC 2UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 10.8V
Current - Peak Pulse (10/1000µs) 125A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 480pF @ 1MHz (Max)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-UDFN
Supplier Device Package 2-UDFN (2x1.25)
Base Product Number NSPM1041
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649570-NSPM1041BMUTBG
Ultra Librarian 3D Model Ultra Librarian NSPM1041BMUTBG CAD Model

Description

Introducing the NSPM1041BMUTBG from ON Semiconductor

The NSPM1041BMUTBG is a state-of-the-art product by ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative component is designed for high-efficiency power management applications, offering a robust feature set that caters to a wide range of electronic devices. With its compact design and advanced technology, the NSPM1041BMUTBG is an ideal choice for designers looking to enhance the performance and reliability of their power systems.

Key Features

  • High Efficiency: The NSPM1041BMUTBG is engineered to provide high conversion efficiency, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Low Standby Power: It is optimized for low standby power consumption, making it suitable for battery-powered devices where extending battery life is a priority.
  • Integrated Protection Circuits: The device includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Compact Footprint: Its small form factor allows for seamless integration into space-constrained applications without compromising performance.
  • Versatile Applications: The NSPM1041BMUTBG is versatile enough to be used in a variety of applications, including consumer electronics, telecommunications, and industrial systems.

Product Specifications

  • Package: The component is housed in a micro-sized package, making it suitable for compact PCB layouts.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power supply requirements.
  • Switching Frequency: The NSPM1041BMUTBG operates at an optimal switching frequency that balances efficiency and component size.

Applications

The NSPM1041BMUTBG is designed to be a versatile component in numerous applications. Its efficiency and protective features make it an excellent choice for portable electronics, such as smartphones and tablets, where power conservation is critical. Additionally, it can be utilized in networking equipment, IoT devices, and smart home systems, where reliable power management is essential for continuous operation.

ON Semiconductor's commitment to quality and performance is evident in the NSPM1041BMUTBG, making it a top choice for engineers and designers seeking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess