EN
  • EN
  • DE

NSDEMN11XV6T1G

Part No NSDEMN11XV6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 2 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 114936-NSDEMN11XV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSDEMN11XV6T1G CAD Model

Description

Introducing the NSDEMN11XV6T1G from ON Semiconductor

The NSDEMN11XV6T1G is a cutting-edge power management semiconductor device designed to cater to modern electronic applications requiring high efficiency and reliability. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this product is a testament to the company's commitment to providing advanced solutions for power supply challenges.

Key Features

  • Low On-Resistance: The NSDEMN11XV6T1G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in circuit operation.
  • High-Speed Switching: This device is capable of high-speed switching, making it ideal for applications that require quick response times and high-frequency operation.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for minimal space consumption on PCBs, providing a compact power management solution for space-constrained applications.
  • Low Threshold Voltage: It features a low threshold voltage that ensures low-voltage operation, making it suitable for battery-operated devices and portable electronics.

Applications

The NSDEMN11XV6T1G is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Computing Devices

Quality and Reliability

ON Semiconductor ensures that the NSDEMN11XV6T1G meets the highest quality and reliability standards. The device is designed to withstand rigorous conditions and is tested to perform under various temperatures and voltages, ensuring a long operational life.

Eco-Friendly

Adhering to ON Semiconductor's green policy, the NSDEMN11XV6T1G is produced with eco-friendly materials and processes. The device is RoHS compliant, which means it is free from hazardous substances, making it a responsible choice for environmentally conscious manufacturers.

With its combination of high performance, compact design, and eco-friendly production, the NSDEMN11XV6T1G from ON Semiconductor is an excellent choice for designers looking to enhance the power efficiency and reliability of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess