EN
  • EN
  • DE
  • IT

NRVUS360VBT3G

Part No NRVUS360VBT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 3 µA @ 600 V
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVUS360
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649496-NRVUS360VBT3G
Ultra Librarian 3D Model Ultra Librarian NRVUS360VBT3G CAD Model

Description

The NRVUS360VBT3G is a high-performance Schottky barrier rectifier designed by ON Semiconductor, a leading figure in energy-efficient innovations. This advanced power management component is specifically tailored for applications requiring low forward voltage drop and high surge current capability. With its robust design, the NRVUS360VBT3G is an ideal choice for a wide range of electronic devices, particularly in the automotive, industrial, and high-frequency domains.

Key Features

  • Low Forward Voltage Drop: The device ensures efficient power usage by offering a low forward voltage drop, which helps to reduce thermal stress and improve system efficiency.
  • High Surge Current Capability: With its ability to handle high surge currents, the NRVUS360VBT3G is well-suited for applications that may experience unexpected overcurrent conditions.
  • High Temperature Operation: Engineered to operate reliably at high temperatures, this component is suitable for harsh environments where thermal resilience is a necessity.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction provides enhanced reliability through transient protection, making it a durable choice for sensitive circuits.

Applications

The versatility of the NRVUS360VBT3G allows it to be used in various applications, including:

  • Automotive systems where reliability under high temperature and transient conditions is crucial.
  • Power supply designs that benefit from the efficiency provided by low forward voltage rectifiers.
  • Industrial equipment that demands robust components capable of withstanding surges and spikes.
  • High-frequency inverters and DC-DC converters where fast switching and low losses are important.

Product Specifications

The NRVUS360VBT3G boasts impressive specifications that make it a top contender in its class:

  • Package: SMB (Surface Mount)
  • Peak Repetitive Reverse Voltage: 60V
  • Average Rectified Forward Current: 3A
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS Compliant

With its combination of efficiency, reliability, and performance, the NRVUS360VBT3G from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7615 $53.3050
165+ $0.6249 $103.1085
250+ $0.6053 $151.3250
345+ $0.5858 $202.1010
445+ $0.5663 $252.0035
595+ $0.5077 $302.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess