EN
  • EN
  • DE

NRVUS160VT3G

Part No NRVUS160VT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVUS160
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 649492-NRVUS160VT3G
Ultra Librarian 3D Model Ultra Librarian NRVUS160VT3G CAD Model

Description

Product Overview: NRVUS160VT3G from ON Semiconductor

The NRVUS160VT3G is a high-performance Schottky rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to cater to the demanding requirements of high-efficiency power supply applications. The NRVUS160VT3G combines a low forward voltage drop with a fast switching capability, making it an ideal choice for applications where energy efficiency is paramount.

This rectifier is capable of handling a continuous forward current of 1 A with a maximum repetitive peak reverse voltage of 60 V. Its low forward voltage drop ensures that power loss is minimized during conduction, while its fast switching speed enhances overall circuit efficiency and performance. The NRVUS160VT3G is packaged in a compact, surface-mount SMB package that is designed to optimize board space and is suitable for automated assembly processes.

Key Features

  • Low Forward Voltage Drop: Provides better efficiency in power conversion, reducing thermal stress and improving system reliability.
  • Fast Switching Speed: Enhances the performance of fast switching applications, contributing to energy savings.
  • High Surge Capability: Ensures robust performance during transient conditions.
  • Compact SMB Package: Ideal for space-constrained applications and allows for efficient heat dissipation.
  • Pb-Free, RoHS Compliant: Meets environmental standards, reducing hazardous waste and allowing for use in green products.
  • Automotive Qualified: Suitable for use in automotive applications, meeting stringent industry quality standards.

Applications

The versatility of the NRVUS160VT3G allows it to be used in a wide range of applications, including but not limited to:

  • DC-DC converters
  • Power supply modules
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection circuits
  • Portable devices

ON Semiconductor's NRVUS160VT3G is an excellent choice for designers looking for a reliable, high-performance Schottky rectifier that delivers both efficiency and durability. Its robust design and advanced features ensure that it can meet the needs of a variety of high-demand applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1966 $57.9970
720+ $0.1614 $116.2080
1,110+ $0.1563 $173.4930
1,530+ $0.1513 $231.4890
1,975+ $0.1462 $288.7450
2,645+ $0.1311 $346.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,700 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess