EN
  • EN
  • DE
  • IT

NRVTS2H60ESFT1G

Part No NRVTS2H60ESFT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 60 V 2A Surface Mount SOD-123FL
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
Family Name NRVTS2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number , 488-NRVTS2H60ESFT1GDKR, 488-NRVTS2H60ESFT1GTR, NRVTS2H60ESFT1G-ND, 488-NRVTS2H60ESFT1GCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887614-NRVTS2H60ESFT1G
Ultra Librarian 3D Model Ultra Librarian NRVTS2H60ESFT1G CAD Model

Description

The NRVTS2H60ESFT1G from ON Semiconductor is a cutting-edge power management device, specifically designed as a Schottky Barrier Rectifier. This high-performance component is an ideal choice for a variety of applications that demand efficient power conversion and management, including but not limited to power supply, automotive, and industrial systems.

Key Features

  • High Efficiency: The device boasts a low forward voltage drop, which contributes to its high efficiency in power conversion.
  • Thermal Performance: With its excellent thermal performance, the NRVTS2H60ESFT1G is capable of operating under high temperature environments, making it suitable for rigorous applications.
  • Low Power Loss: Its design minimizes power loss, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Robust Construction: The product is encapsulated in a SMB (DO-214AA) package, providing a compact footprint and robust protection against environmental factors.

Specifications

  • Package: SMB (DO-214AA)
  • Maximum Continuous Forward Current: 2 A
  • Maximum Repetitive Reverse Voltage: 60 V
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes, ensuring environmental friendliness and compliance with global regulations.

Applications

The NRVTS2H60ESFT1G is versatile and can be integrated into various electronic assemblies. It finds its place in:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Automotive applications requiring high temperature operation
  • Polarity protection devices

ON Semiconductor's commitment to quality and performance is evident in the NRVTS2H60ESFT1G Schottky Barrier Rectifier. This product not only meets the stringent requirements of modern electronic systems but also ensures energy efficiency and durability, making it a smart choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5102 $52.8570
75+ $1.4147 $106.1025
110+ $1.3669 $150.3590
160+ $1.2713 $203.4080
205+ $1.2235 $250.8175
260+ $1.1757 $305.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess