EN
  • EN
  • DE

NRVTS10100MFST1G

Part No NRVTS10100MFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 10A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 100 V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NRVTS10100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTS10100MFST1GOSTR, NRVTS10100MFST1G-ND, NRVTS10100MFST1GOSDKR, NRVTS10100MFST1GOSCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887606-NRVTS10100MFST1G
Ultra Librarian 3D Model Ultra Librarian NRVTS10100MFST1G CAD Model

Description

The NRVTS10100MFST1G is a state-of-the-art Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This rectifier is part of ON Semiconductor's extensive diode portfolio, offering a combination of low forward voltage drop and high current capability, making it ideal for a wide range of applications.

Key Features

  • High Current Capability: The NRVTS10100MFST1G is capable of conducting up to 10 A of average rectified current (IO), suitable for high current applications.
  • Low Forward Voltage Drop: This device features a low forward voltage drop (VF), reducing power loss and improving efficiency in your circuit.
  • High Surge Capability: With its ability to handle high surge currents, this rectifier is robust against unexpected voltage spikes, providing reliable performance under stress conditions.
  • High-Temperature Operation: The NRVTS10100MFST1G can operate at junction temperatures ranging from -55°C to +150°C, ensuring stability in extreme conditions.
  • Surface Mount Package: This product comes in a surface-mount package, specifically the SMB (DO-214AA) package, which is suitable for automated assembly processes and saves board space.

Applications

The NRVTS10100MFST1G is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Power management in portable devices

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NRVTS10100MFST1G is compliant with the following standards:

  • RoHS compliant, ensuring no hazardous substances are used.
  • Pb-free, contributing to environmental sustainability.
  • Halogen-free, for a safer and more eco-friendly product.

In conclusion, the NRVTS10100MFST1G from ON Semiconductor is an excellent choice for designers who require a high-performance Schottky barrier rectifier that combines efficiency, reliability, and environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5943 $59.4300
240+ $0.4876 $117.0240
370+ $0.4724 $174.7880
510+ $0.4571 $233.1210
655+ $0.4419 $289.4445
875+ $0.3962 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess