EN
  • EN
  • DE
  • IT

NRVHPRS1MFA

Part No NRVHPRS1MFA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SR SOD123FA PN 0.8A 1000V / Diode Standard 1000 V 800mA Surface Mount SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 800mA
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 800 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 500 ns
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVHPRS1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVHPRS1MFATR,488-NRVHPRS1MFADKR,NRVHPRS1MFA-ND,488-NRVHPRS1MFACT
Standard Package 3,000
Win Source Part Number 1325790-NRVHPRS1MFA
Ultra Librarian 3D Model Ultra Librarian NRVHPRS1MFA CAD Model

Description

Introducing the NRVHPRS1MFA from ON Semiconductor

The NRVHPRS1MFA is a cutting-edge semiconductor product designed by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This high-performance rectifier is engineered to meet the demanding requirements of modern electronic applications, providing a blend of efficiency, reliability, and power handling capabilities.

Key Features:

  • High Current Capacity: The device is capable of supporting significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures minimal power loss, which translates to improved energy efficiency and reduced heat generation.
  • Reverse Voltage Protection: With its robust reverse voltage protection, the NRVHPRS1MFA safeguards against potential damage due to reverse polarity, enhancing the longevity of the product and the overall system.
  • Fast Switching Speed: The rectifier's fast switching capability ensures it can handle high-frequency operations, which is crucial for power conversion applications.
  • Thermal Stability: The device is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications:

The versatility of the NRVHPRS1MFA makes it an ideal choice for a variety of applications, including:

  • Power supply units
  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the NRVHPRS1MFA is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of quality and reliability.

Environmental Considerations:

ON Semiconductor is dedicated to environmental stewardship. The NRVHPRS1MFA is designed with eco-friendly materials and complies with various international environmental regulations, contributing to a greener and more sustainable future.

In conclusion, the NRVHPRS1MFA from ON Semiconductor is a superior choice for designers seeking a rectifier that offers a harmonious combination of efficiency, durability, and performance. Its advanced features and compliance with environmental standards make it a forward-thinking solution for today's electronic challenges.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2189 $58.0085
645+ $0.1796 $115.8420
1,000+ $0.1741 $174.1000
1,375+ $0.1684 $231.5500
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,440 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess