EN
  • EN
  • DE
  • IT

NRVBA160NT3G

Part No NRVBA160NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1A 60V 1201 SMA2 / Diode Schottky 60 V 1A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 60 V
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVBA160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBA160NT3GCT,488-NRVBA160NT3GDKR,488-NRVBA160NT3GTR
Standard Package 5,000
Win Source Part Number 1324210-NRVBA160NT3G
Ultra Librarian 3D Model Ultra Librarian NRVBA160NT3G CAD Model

Description

ON Semiconductor NRVBA160NT3G Schottky Barrier Rectifier

The NRVBA160NT3G is a high-performance Schottky barrier rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This rectifier is crafted to meet the rigorous demands of modern circuitry, providing a compact and efficient solution for voltage rectification and freewheeling in power supplies, converters, and other power switching applications.

Key Features

  • High Surge Capacity: The NRVBA160NT3G can handle a high surge current, making it suitable for applications that experience occasional surges, thereby ensuring the protection and longevity of the electrical components.
  • Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures minimal power loss during operation, which translates into improved efficiency and reduced thermal stress on the device.
  • High Current Capability: This component is capable of conducting high levels of current, making it ideal for power-intensive applications.
  • Reverse Voltage Protection: It offers excellent protection against reverse voltage, which is critical for safeguarding sensitive electronic components in the event of reverse polarity connections.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 60V
  • Average Rectified Forward Current (I<sub>o): 16A
  • Peak Forward Surge Current (I<sub>FSM): 150A
  • Operating Junction Temperature Range: -55°C to +150°C

Applications

The NRVBA160NT3G is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power inverters
  • Power management functions
  • Automotive applications

With its robust design and superior electrical performance, the NRVBA160NT3G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable rectifier to enhance the efficiency and durability of their electronic products. Whether in industrial, automotive, or consumer electronics, this Schottky barrier rectifier is engineered to deliver optimal performance in the most demanding situations.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1843 $50.6825
665+ $0.1512 $100.5480
1,025+ $0.1465 $150.1625
1,415+ $0.1417 $200.5055
1,825+ $0.1370 $250.0250
2,445+ $0.1229 $300.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess