EN
  • EN
  • DE

NRVB2045EMFST3G

Part No NRVB2045EMFST3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 20A 5DFN  /  Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 640 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 45 V
Mounting SMD (SMT)
Package / Case 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVB2045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000
Win Source Part Number 1154818-NRVB2045EMFST3G
Ultra Librarian 3D Model Ultra Librarian NRVB2045EMFST3G CAD Model

Description

ON Semiconductor NRVB2045EMFST3G Overview

The ON Semiconductor NRVB2045EMFST3G is a state-of-the-art Schottky Rectifier designed to provide efficient and reliable performance for a wide range of applications. This robust semiconductor device is ideal for use in power supply circuits, offering low forward voltage drop, high surge capability, and a compact, surface-mount package that is suitable for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The NRVB2045EMFST3G boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during conduction.
  • High Surge Capability: This device is capable of withstanding high surge currents, making it an excellent choice for applications that experience transient over-voltage conditions.
  • Power Dissipation: With a power dissipation rating that ensures reliable operation even under high load conditions, this rectifier can sustain a high level of performance over its lifespan.
  • Surface-Mount Package: The NRVB2045EMFST3G comes in a DPAK (TO-252) package, which is compact and ideal for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in a variety of markets that demand green standards.

Applications

The versatility of the NRVB2045EMFST3G allows it to be integrated into a multitude of electronic systems. Its primary applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

The NRVB2045EMFST3G has the following technical specifications:

  • Maximum Repetitive Reverse Voltage (Vrrm): 45V
  • Maximum DC Blocking Voltage: 45V
  • Average Rectified Forward Current (Io): 20A
  • Operating Junction Temperature Range: -55°C to +150°C

In conclusion, the NRVB2045EMFST3G from ON Semiconductor is a high-performance Schottky Rectifier that offers efficiency, reliability, and compactness, making it an optimal choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9438 $61.3470
150+ $0.7745 $116.1750
235+ $0.7502 $176.2970
320+ $0.7260 $232.3200
415+ $0.7018 $291.2470
555+ $0.6292 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,161 pieces
In Stock: 5,160 pieces Factory Stock: 1 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess