EN
  • EN
  • DE

SBRA401NT3G

Part No SBRA401NT3G
Manufacturer ON Semiconductor
Catalog Schottky Diodes
Description 1.0 A, 40 V, Schottky Power Rectifier, Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959417-SBRA401NT3G
Categories Schottky Diodes
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBRA401NT3G CAD Model

Description

ON Semiconductor SBRA401NT3G - High-Efficiency Power Rectifier

The SBRA401NT3G from ON Semiconductor is a state-of-the-art power rectifier designed for high-efficiency power conversion applications. It is a Schottky Barrier Rectifier that provides a forward current of 4 A with a low forward voltage drop, ensuring minimal power loss during operation. This rectifier is an ideal choice for use in power supply circuits, DC-DC converters, and high-frequency inverters, among other applications.

Key Features

  • Forward Current (If): 4 A - The device can handle a continuous forward current of 4 amperes, making it suitable for moderate power requirements.
  • Maximum Forward Voltage (Vf): 0.58 V @ 4 A - A low forward voltage drop at full current ensures high efficiency and reduced thermal stress.
  • Reverse Voltage (Vr): 100 V - This parameter indicates the maximum voltage the diode can withstand in the reverse direction without breakdown.
  • Power Dissipation: The device is designed to efficiently dissipate heat, which enhances its reliability and longevity.
  • Package: The SBRA401NT3G comes in a surface-mount SMB package, which is suitable for automated assembly processes and saves board space.
  • Operating Temperature Range: -55°C to +150°C - The device can operate over a wide temperature range, ensuring performance under extreme conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management Devices
  • Automotive and Industrial Applications

The SBRA401NT3G is RoHS compliant and is designed with the industry's demands for energy efficiency and miniaturization in mind. Its robust construction ensures reliability in various applications, from consumer electronics to industrial power systems. With ON Semiconductor's commitment to quality, this power rectifier is a dependable component for engineers looking to improve their power conversion efficiency and performance.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 490mV@1A SOD-123FL
Lowest to $0.0238
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-123
Lowest to $0.0077
Nexperia USA Inc.
Schottky Diodes & Rectifiers
Lowest to $0.2785
Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0196
Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 620mV@1A 500mA SOD-323
Lowest to $0.1887
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@3A 3A SMA(DO-214AC)
Lowest to $0.0223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess