EN
  • EN
  • DE

NP0900SCT3G

Part No NP0900SCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 75V 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 98V
Voltage - Off State 75V
Voltage - On State 4V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 122pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083284-NP0900SCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0900SCT3G CAD Model

Description

The NP0900SCT3G is a high-performance, N-Channel Power MOSFET designed and manufactured by the renowned ON Semiconductor. This robust semiconductor device is engineered to meet the stringent requirements of modern electronic circuits, providing efficient power management and switching capabilities. It is an essential component for designers looking to optimize their power circuitry in a variety of applications.

Key Features

  • Low On-Resistance: The NP0900SCT3G boasts a low on-resistance, minimizing conduction losses and enhancing overall efficiency.
  • High-Speed Switching: Its fast switching speed makes it ideal for high-frequency applications, ensuring minimal switching losses.
  • Gate Charge Optimization: The device's gate charge is optimized to reduce power dissipation during switching events, contributing to energy savings.
  • High Threshold Voltage: With a high threshold voltage, the MOSFET ensures a reliable operation by preventing unintentional turn-ons.
  • Robust Thermal Performance: The NP0900SCT3G is designed to handle high thermal stresses, ensuring reliability even under challenging conditions.

Applications

The versatility of the NP0900SCT3G allows it to be used in a wide array of applications. It is particularly suited for:

  • Power supplies and DC-DC converters
  • Motor drives and controllers
  • Switching regulators
  • Power management in portable and battery-powered devices
  • Automotive applications and load switching

Product Specifications

The NP0900SCT3G operates with a continuous drain current of up to several amps, and with a drain-source voltage in the range of tens of volts. Its thermal characteristics are designed for optimal heat dissipation, which is critical for maintaining performance and longevity. The device comes in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts.

For detailed specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor, which offers comprehensive electrical parameters, mechanical data, and application guidelines for the NP0900SCT3G N-Channel Power MOSFET.

You May Also Be Interested in

Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess