EN
  • EN
  • DE

NP0720SAT3G

Part No NP0720SAT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 65V 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 88V
Voltage - Off State 65V
Voltage - On State 4V
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 79pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083279-NP0720SAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0720SAT3G CAD Model

Description

The NP0720SAT3G is a robust semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a Schottky Barrier Rectifier that offers a seamless and efficient solution for fast-switching power rectification needs. It is crafted to serve a broad spectrum of applications, ranging from power supply units to high-frequency inverters, and is particularly well-suited for use in compact and energy-sensitive electronics.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: With its excellent surge handling capacity, the NP0720SAT3G can withstand transient over-voltage conditions, ensuring reliability and longevity.
  • Fast Switching Speed: The fast-switching speed of this Schottky Barrier Rectifier makes it ideal for high-frequency applications, providing efficient operation with minimal switching losses.
  • Reverse Voltage: It is designed to handle a reverse voltage of up to 20V, catering to a wide range of power requirements.
  • Low Power Loss: High efficiency is achieved through minimized power loss, making this device suitable for portable and battery-powered devices.
  • RoHS Compliant: The NP0720SAT3G complies with the Restriction of Hazardous Substances (RoHS) directive, which means it's free from harmful substances and environmentally friendly.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Power management devices

The NP0720SAT3G comes in a compact SOD-123 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic circuits. With its combination of performance, efficiency, and reliability, the NP0720SAT3G from ON Semiconductor is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess