EN
  • EN
  • DE

NM93C56LM8

Part No NM93C56LM8
Manufacturer ON Semiconductor
Catalog EEPROM
Description 256-/1024-/2048-/4096-Bit Serial EEPROM with Extended Voltage (2.7V to 5.5V) (MICROWIRE Bus Interface) | IC EEPROM 2K SPI 250KHZ 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface SPI
Clock Frequency 250kHz
Write Cycle Time - Word, Page 15ms
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number NM93C56
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 258463-NM93C56LM8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93C56LM8 CAD Model

Description

The NM93C56LM8 from ON Semiconductor is a robust, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for a wide range of applications requiring data storage and retrieval. This EEPROM device provides a storage capacity of 2048 bits (256 x 8 or 128 x 16-bit organization) which makes it ideal for storing configurations, calibration data, and other critical information that must be preserved during power cycles.

Its small form factor in an 8-pin SOIC package allows for easy integration into various electronic assemblies, making it a versatile choice for designers. The NM93C56LM8 operates over a wide voltage range of 2.7V to 5.5V, providing flexibility in different power environments and ensuring compatibility with both 3V and 5V systems.

Key features of the NM93C56LM8 include a fast write cycle time, typically 5 ms, which enables quick data updates and minimizes downtime for the systems that utilize it. Additionally, it boasts a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring reliability and longevity of the stored data.

Communication with the NM93C56LM8 is achieved through a simple, yet efficient, SPI (Serial Peripheral Interface) bus, which allows for easy interfacing with microcontrollers and other digital systems. The device also features self-timed write cycles, eliminating the need for an external timer for write operations, and includes a write protect feature to prevent inadvertent data alteration.

With its low power consumption and wide operating temperature range, the NM93C56LM8 is suitable for demanding industrial applications, as well as consumer electronics where power efficiency and reliability are essential. It is a go-to EEPROM solution for designers who require a non-volatile memory component that delivers consistent performance and long-term data integrity.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess