EN
  • EN
  • DE

NM27C256V200

Part No NM27C256V200
Manufacturer ON Semiconductor
Catalog Memory
Description IC EPROM 256KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (14x11.46)
Base Product Number NM27C25
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 649082-NM27C256V200
Ultra Librarian 3D Model Ultra Librarian NM27C256V200 CAD Model

Description

ON Semiconductor NM27C256V200 EPROM

The ON Semiconductor NM27C256V200 is a high-performance 256 Kilobit Electrically Programmable Read-Only Memory (EPROM) integrated circuit designed to offer a robust storage solution for advanced microprocessor-based systems. This versatile non-volatile memory component is particularly suitable for applications requiring data or program storage that is infrequently updated, but frequently read.

Key Features

  • Memory Capacity: The NM27C256V200 provides a storage capacity of 256 kilobits, organized as 32,768 words by 8 bits, allowing for ample space to store critical data and code.
  • Access Time: With an access time of 200 ns, this EPROM facilitates quick data retrieval, enhancing the performance of the system in which it is employed.
  • Single 5V Power Supply: The device operates on a single 5-volt power supply, making it compatible with most standard digital circuits and simplifying power management within the system.
  • Programmability: Users can electrically program the NM27C256V200 using the standard EPROM programming equipment, providing flexibility and convenience in updating the stored content.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliability and stability in varying environmental conditions.
  • Industry-Standard Pinout: The NM27C256V200 comes in a 28-pin package with an industry-standard pinout, allowing for easy integration into existing designs without the need for additional board rework.

Applications

The NM27C256V200 is ideal for a wide array of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Programmable logic devices (PLDs)
  • Boot memory for computers and other digital systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

In conclusion, the ON Semiconductor NM27C256V200 EPROM is a reliable and cost-effective memory solution that offers high-speed data access and non-volatility, making it an excellent choice for a wide range of applications where long-term data retention is critical.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess