EN
  • EN
  • DE

NLX2G16CMX1TCG

Part No NLX2G16CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6ULLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series MiniGate™
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFLGA
Supplier Device Package 6-ULLGA (1x1)
Base Product Number NLX2G16
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649069-NLX2G16CMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLX2G16CMX1TCG CAD Model

Description

The NLX2G16CMX1TCG is a high-performance, dual-input, single-output logic gate IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular IC is a part of the advanced high-speed CMOS family, offering the latest in logic gate technology with optimized power and speed.

Key Features

  • Logic Type: Dual 2-Input AND Gate
  • Package: Ultra-small leadless package measuring 1.45 x 1.0 mm
  • Operating Voltage Range: 1.65V to 5.5V, which allows for use in a wide range of applications
  • High-Speed Operation: With a typical propagation delay (tpd) of just 3.6ns at 5V, it is suitable for high-speed applications.
  • Power Efficiency: Low quiescent current (ICC) and low power consumption make it ideal for battery-operated and power-sensitive devices.
  • Output Drive Capability: Capable of driving 8mA at 5V, providing sufficient current for many standard applications.
  • Temperature Range: Operational from -55°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The NLX2G16CMX1TCG is versatile and can be used in a variety of electronic circuits. Its high-speed performance and low power consumption make it suitable for portable and battery-powered devices, as well as high-speed computing applications. Common applications include, but are not limited to, microprocessor systems, data processing, communication systems, and embedded systems where space and power efficiency are critical.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NLX2G16CMX1TCG is produced with strict quality control processes, ensuring both reliability and performance. It is also supported by ON Semiconductor's technical documentation and customer support, providing designers with confidence in their choice of logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1914 $58.3770
740+ $0.1571 $116.2540
1,140+ $0.1522 $173.5080
1,570+ $0.1473 $231.2610
2,030+ $0.1425 $289.2750
2,715+ $0.1277 $346.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess