EN
  • EN
  • DE

NLX1G99DMUTCG

Part No NLX1G99DMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULTIFUNC CONF FLEX 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series MiniGate™
Package Tape & Reel
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input Yes
Output Type Tri-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-UFDFN
Supplier Device Package 8-UDFN (1.95x1)
Base Product Number NLX1G99
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649068-NLX1G99DMUTCG
Ultra Librarian 3D Model Ultra Librarian NLX1G99DMUTCG CAD Model

Description

The NLX1G99DMUTCG from ON Semiconductor is a highly versatile and innovative logic gate device that offers a multitude of configurations. This single gate is configurable as any of the following: AND, OR, NAND, NOR, XOR, XNOR, Inverter, and Buffer. This flexibility makes it an ideal solution for a wide range of applications where space is at a premium and multiple logic functions are required.

Key Features

  • Multi-Function Flexibility: One device can be configured for multiple logic functions, reducing inventory and providing design flexibility.
  • Advanced Design: Built using ON Semiconductor's advanced technology, ensuring reliable performance and low power consumption.
  • Compact Footprint: The micro-miniature package (UDFN6 1.0x1.0, 0.35P) is ideal for space-constrained applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Can operate within a voltage range of 1.65V to 5.5V, accommodating various logic-level requirements.
  • High-Speed Operation: Capable of fast switching, providing quick response times for critical applications.

Applications

The NLX1G99DMUTCG's multi-configurability makes it a perfect fit for a variety of applications, including:

  • Configurable logic circuits
  • Signal processing
  • Communication devices
  • Portable and battery-powered products
  • Consumer electronics
  • Embedded systems

Product Specifications

Parameter Value
Configuration Multi-Configurable
Package UDFN6 (1.0x1.0, 0.35P)
Operating Voltage 1.65V to 5.5V
Operating Temperature -55°C to +125°C

In conclusion, the NLX1G99DMUTCG from ON Semiconductor is a cutting-edge, multi-configurable logic gate that offers unparalleled flexibility and performance for modern electronic designs. Its small size, low power consumption, and wide voltage range make it an excellent choice for developers looking to optimize their circuit designs while maintaining high functionality.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess