EN
  • EN
  • DE

NLVVHC1GT04DFT2G

Part No NLVVHC1GT04DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC BUFFER/LEVEL SHIFTER SC-88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74VHC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.53V ~ 0.8V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Base Product Number NLVVHC1GT04
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 258324-NLVVHC1GT04DFT2G
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT04DFT2G CAD Model

Description

ON Semiconductor NLVVHC1GT04DFT2G - High-Speed CMOS Logic Inverter

The NLVVHC1GT04DFT2G is a high-performance CMOS logic inverter designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of the VHC series, which is renowned for its high-speed operation and low power consumption, making it an ideal choice for a wide range of applications in modern electronic circuits.

The NLVVHC1GT04DFT2G operates with a supply voltage range of 2.0V to 5.5V, providing the flexibility to be used in systems that require different voltage levels. Its robust design ensures that it can support TTL-level input voltages, making it compatible with older logic families and enabling seamless integration into mixed-voltage systems.

This single inverter gate is housed in a compact SOT-353 (SC-70) package, which is well-suited for space-constrained applications. Despite its small size, it delivers high performance with a typical propagation delay of only 2.6ns at 5V, allowing for rapid signal processing and high-speed data transmission.

One of the key features of the NLVVHC1GT04DFT2G is its balanced output drive, which provides both high source and sink current capabilities. This enables the device to drive capacitive loads with minimal signal distortion, ensuring reliable operation even in demanding environments.

The device also boasts low power dissipation, with a quiescent current of just 1µA maximum at 25°C. This makes it an excellent choice for battery-powered devices and other power-sensitive applications where energy efficiency is paramount.

In addition to its technical specifications, the NLVVHC1GT04DFT2G is designed with an emphasis on reliability and durability. It features over-temperature and over-voltage protection, ensuring long-term stability and performance. ON Semiconductor's commitment to quality is reflected in the rigorous testing and quality control measures that accompany each product in the VHC series.

Overall, the NLVVHC1GT04DFT2G is a versatile and reliable component that offers designers the speed, power efficiency, and integration flexibility needed for today's high-performance electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0591 $57.9180
2,380+ $0.0487 $115.9060
3,690+ $0.0470 $173.4300
5,080+ $0.0455 $231.1400
6,565+ $0.0440 $288.8600
8,775+ $0.0395 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess