EN
  • EN
  • DE

NLVVHC1G132DTT1G

Part No NLVVHC1G132DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2IN 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201958-NLVVHC1G132DTT1G
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic- Gates and Inverters
Series Automotive, AEC-Q100, 74VHC
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSOP
Ultra Librarian 3D Model Ultra Librarian NLVVHC1G132DTT1G CAD Model

Description

ON Semiconductor NLVVHC1G132DTT1G: A High-Performance Triple 2-Input NAND Gate

The ON Semiconductor NLVVHC1G132DTT1G is a cutting-edge logic device that combines three independent 2-input NAND gates into a single, compact package. This high-performance component is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

Constructed using advanced silicon gate CMOS technology, the NLVVHC1G132DTT1G offers optimal speed-power performance. The device is capable of operating over a broad voltage range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard-voltage circuits. This versatility ensures that the device can be integrated into various system designs without the need for additional level shifting components.

The NLVVHC1G132DTT1G boasts a high drive output capability while maintaining low static and dynamic power consumption. Its outputs can drive up to 8 LSTTL loads, ensuring compatibility with existing TTL logic levels. Furthermore, the balanced propagation delays and transition times of this device contribute to its reliable and predictable performance in high-speed applications.

Designed with the end-user in mind, the NLVVHC1G132DTT1G comes in a space-saving 6-pin TSOP package, which is ideal for compact circuit board layouts. The device is also fully characterized for operation from -55°C to 125°C, ensuring its reliability across a wide range of environmental conditions.

For protection, the NLVVHC1G132DTT1G features input hysteresis, which increases its tolerance to slow input transition rates and helps to prevent unwanted switching due to noise. Additionally, the device includes over-voltage tolerance inputs that allow input signals to extend up to 5.5V even when operating at lower voltage levels, further safeguarding the device from potential damage caused by voltage spikes.

In summary, the ON Semiconductor NLVVHC1G132DTT1G is an exceptional choice for designers looking for a robust, high-speed triple 2-input NAND gate. With its wide operating voltage range, low power consumption, and compact form factor, this device is well-suited for a multitude of digital logic applications where space and power efficiency are critical.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess