EN
  • EN
  • DE

NLVVHC1G08DFT1G

Part No NLVVHC1G08DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single 2-input, 2-V to 5.5-V AND gate 5-SC70 -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current 8 mA
Lead Free Yes
Logic Function AND
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Circuits 1
Number of Inputs 2
Number of Pins 5
Packaging Tape & Reel (TR)
Propagation Delay 7.9 ns
Quiescent Current 1 µA
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 992769-NLVVHC1G08DFT1G
Categories Logic - Gates and Inverters
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLVVHC1G08DFT1G CAD Model

Description

The NLVVHC1G08DFT1G from ON Semiconductor is a high-performance, single 2-input AND gate designed for optimal functionality in a variety of electronic applications. This compact and efficient logic gate is a crucial component in digital circuits, where it performs the basic AND function on two input signals to produce a single output.

Key Features

  • Advanced High-Speed CMOS Technology: The device is fabricated with silicon gate CMOS technology, which provides a robust design with high speed and low power consumption.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 2.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various power environments.
  • Low Power Dissipation: With a low ICC of just 1µA maximum at TA=25°C, the NLVVHC1G08DFT1G ensures energy efficiency, which is critical for battery-operated devices.
  • High Output Drive Capability: Capable of driving up to 8 LSTTL loads, this AND gate provides a high level of drive performance, allowing for the direct driving of larger loads or multiple devices.
  • Propagation Delay Time: Offers fast propagation delay times, typically 4.3ns at VCC = 5.0V, TA=25°C, which is essential for high-speed operations.
  • ESD Performance: The device features robust ESD performance with HBM levels greater than 2000V, ensuring durability and reliability in harsh electrical environments.

Applications

With its versatile features, the NLVVHC1G08DFT1G is suitable for a wide range of applications including:

  • Servers and Telecom Infrastructure
  • Computing and Storage Systems
  • Networking Equipment
  • Industrial Controls
  • Consumer Electronics

Package and Quality

The NLVVHC1G08DFT1G is offered in a SC-88A (SOT-353) package, which is designed for space-saving on PCBs and is suitable for automated assembly processes. ON Semiconductor is committed to high quality and reliability, and this product is no exception, meeting stringent industry standards for performance and longevity.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1337 $50.1375
915+ $0.1097 $100.3755
1,415+ $0.1063 $150.4145
1,950+ $0.1028 $200.4600
2,520+ $0.0994 $250.4880
3,370+ $0.0891 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess