EN
  • EN
  • DE

SZ1SMA5920BT3G

Part No SZ1SMA5920BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features Zener Diode 6.2 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5920BT3GOSCT, SZ1SMA5920BT3GOSDKR, SZ1SMA5920BT3GOSTR, SZ1SMA5920BT3G-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935816-SZ1SMA5920BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5920BT3G CAD Model

Description

ON Semiconductor SZ1SMA5920BT3G Product Overview

The SZ1SMA5920BT3G is a high-quality Zener diode from ON Semiconductor, renowned for its reliable performance and robustness under various conditions. This electronic component is designed to provide voltage regulation, with a nominal Zener voltage of 6.2 volts, making it an ideal choice for a wide range of applications where precise voltage control is required.

Key Features

  • Zener Voltage (VZ): 6.2V
  • Power Dissipation: 1.5 watts, allowing for adequate power handling capabilities in a compact form factor.
  • Tolerance: The SZ1SMA5920BT3G offers a standard Zener voltage tolerance of ±5%, providing stable performance for most applications.
  • Package: Supplied in a surface-mount SMA package, this Zener diode is suitable for automated assembly processes and space-constrained applications.
  • Operating Temperature Range: This diode can operate effectively over a wide temperature range from -55°C to +150°C, ensuring reliability in extreme conditions.
  • Quality and Reliability: ON Semiconductor's commitment to quality ensures that the SZ1SMA5920BT3G meets strict industry standards for performance and reliability.

Applications

The SZ1SMA5920BT3G is versatile and can be used in various electronic circuits. Common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The SZ1SMA5920BT3G complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

Overall, the SZ1SMA5920BT3G Zener diode from ON Semiconductor is a reliable and efficient solution for circuit designers looking for a voltage regulation component that combines performance with durability and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8984 $53.9040
140+ $0.7371 $103.1940
215+ $0.7141 $153.5315
290+ $0.6911 $200.4190
375+ $0.6680 $250.5000
505+ $0.5989 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,525 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess