ON Semiconductor NLV74HC4852ADR2G Description
The NLV74HC4852ADR2G is a high-performance, dual 4-channel analog multiplexer/demultiplexer integrated circuit designed and manufactured by ON Semiconductor. This versatile component is part of the high-speed CMOS family, designed to operate in 2V to 6V systems, making it suitable for a wide range of applications including signal gating, multiplexing, and analog-to-digital conversion.
Constructed with silicon gate CMOS technology, the NLV74HC4852ADR2G offers low power consumption while maintaining high speed. This allows the device to be used in power-sensitive designs without sacrificing performance. The multiplexer/demultiplexer features two independent 4-channel multiplexers with common select inputs and separate enable inputs, providing flexibility in routing analog signals to different destinations without cross-talk.
The NLV74HC4852ADR2G is characterized for operation over the full automotive temperature range of -40°C to +125°C. Its robust design ensures reliable performance in harsh automotive environments, making it an ideal choice for automotive applications such as infotainment systems, sensor signal processing, and electronic control units.
Key features of the NLV74HC4852ADR2G include:
- Wide operating voltage range: 2V to 6V
- Low "ON" resistance: 70Ω (typical) at VCC = 4.5V
- Low crosstalk between switches
- Fast switching and propagation speeds
- Minimal power consumption: 2µA (maximum) at TA = 25°C
- High noise immunity characteristic of CMOS devices
- ESD protection: HBM > 2000V; MM > 200V
- Provided in a compact SOIC-16 package
For design flexibility, the NLV74HC4852ADR2G is available in tape and reel packaging, making it suitable for automated assembly processes. Its lead-free construction and RoHS compliance also ensure that it meets current environmental standards for electronic components.
Whether it's used in automotive, industrial, or consumer electronics, the NLV74HC4852ADR2G from ON Semiconductor provides designers with a reliable, high-performance solution for analog signal management.