EN
  • EN
  • DE

NLV74HC4851ADTR2G

Part No NLV74HC4851ADTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LDO REGULATOR, ULTRA-LOW NOISE, / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Switch Circuit -
Multiplexer/Demultiplexer Circuit -
On-State Resistance (Max) -
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) -
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth -
Charge Injection -
Channel Capacitance (CS(off), CD(off)) -
Current - Leakage (IS(off)) (Max) -
Crosstalk -
Temperature Range - Operating -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Standard Package 3,000 pcs
Win Source Part Number 1383039-NLV74HC4851ADTR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC4851ADTR2G CAD Model

Description

ON Semiconductor NLV74HC4851ADTR2G Analog Multiplexer/Demultiplexer

The NLV74HC4851ADTR2G from ON Semiconductor is a high-performance, single 8-channel analog multiplexer/demultiplexer integrated circuit designed for 2V to 6V VCC operation. This versatile component is ideal for a wide range of applications, including signal routing in communication systems, data acquisition systems, and audio/video signal switching.

The device features a digital select input, which allows users to control the signal path from one of eight inputs to the output. Additionally, it boasts an inhibit input to disable all channels simultaneously. The NLV74HC4851ADTR2G's bidirectional switches allow signals to flow in both directions, making it suitable for multiplexing and demultiplexing applications.

Constructed using ON Semiconductor's high-performance silicon-gate CMOS technology, the NLV74HC4851ADTR2G offers low ON resistance and low OFF leakage current. This ensures minimal signal distortion and power loss, providing a reliable and efficient solution for managing analog signals. The device also features low quiescent power dissipation, which is a significant advantage in battery-operated devices where power conservation is critical.

The NLV74HC4851ADTR2G is equipped with ESD protection circuitry, which safeguards the device against electrostatic discharge events, thereby enhancing its durability and longevity in harsh environments. The package is a TSSOP-16, which offers a compact footprint for space-constrained applications while still ensuring ease of integration into a variety of circuit layouts.

ON Semiconductor's commitment to quality is reflected in the NLV74HC4851ADTR2G's performance and robustness, making it a reliable choice for designers looking to incorporate an analog multiplexer/demultiplexer into their systems. Whether you're working on a prototype or mass-producing a commercial product, this component is sure to meet your needs with its flexibility, efficiency, and high-quality design.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available from ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess