EN
  • EN
  • DE

NLV74HC138ADR2G

Part No NLV74HC138ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 74HC
Package Tape & Reel
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371229-NLV74HC138ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC138ADR2G CAD Model

Description

ON Semiconductor NLV74HC138ADR2G Decoder/Demultiplexer

The NLV74HC138ADR2G from ON Semiconductor is a high-performance, 3-to-8 line decoder/demultiplexer integrated circuit designed for use in a wide range of digital applications. This IC is a member of the high-speed CMOS family, offering low power consumption and robust noise immunity characteristics inherent to CMOS technology.

This versatile component is capable of decoding information from a 3-bit binary input to one of eight mutually exclusive outputs. The device features three binary select inputs (A, B, and C), an enable input (G2A), and two active-low enable inputs (G1 and G2B), which must be satisfied to enable the device. When enabled, the corresponding output will go low, indicating the selection of that particular output line.

The NLV74HC138ADR2G is designed with a balanced propagation delay and transition times, providing reliable and fast performance suitable for high-speed operation in digital systems. Its multiple enable inputs make it an ideal choice for implementing multiple demultiplexers with a common address input connection.

Key specifications of the NLV74HC138ADR2G include:

  • Supply Voltage Range: 2.0 to 6.0 V
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power Consumption: Typical IC₅₀ of 4 µA
  • High Output Drive Capability: 10 LSTTL Loads
  • Output Current: High 5.2 mA, Low 5.2 mA
  • Demultiplexing Capability
  • Multiple Input Enable for Easy Expansion
  • Active Low Outputs

The device is offered in a small, space-saving SOIC-16 package, making it suitable for use in applications where space is at a premium. The NLV74HC138ADR2G is also characterized for operation from -55°C to 125°C, ensuring reliability across a broad range of operating conditions.

Whether used in high-speed data processing systems, personal computers, or control logic applications, the ON Semiconductor NLV74HC138ADR2G provides the functionality and performance needed for efficient decoding and demultiplexing tasks.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1292 $50.3880
945+ $0.1061 $100.2645
1,465+ $0.1027 $150.4555
2,015+ $0.0994 $200.2910
2,605+ $0.0961 $250.3405
3,485+ $0.0862 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess