EN
  • EN
  • DE

NLV17SZ86DFT2G

Part No NLV17SZ86DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201468-NLV17SZ86DFT2G
Win Source Part Number Cross
Category Integrated Circuits (ICs) Logic Gates and Inverters
Manufacturer onsemi
Series Automotive, AEC-Q100, 17SZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type XOR (Exclusive OR)
Voltage - Supply 1.65V ~ 5.5V
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 4.2ns @ 5V, 50pF
Ultra Librarian 3D Model Ultra Librarian NLV17SZ86DFT2G CAD Model

Description

The ON Semiconductor NLV17SZ86DFT2G is a high-performance, versatile logic gate that belongs to ON Semiconductor's extensive range of semiconductor components. This particular product is a configurable multiple-function gate, designed to meet various digital logic design requirements with its adjustable functionality.

Key Features

  • Multiple Logic Functions: The device can be configured to perform several standard logic functions such as AND, OR, NAND, NOR, XOR, XNOR, and NOT, making it highly adaptable for complex digital circuits.
  • Low Voltage Operation: It operates at a low voltage range, typically between 1.65V and 5.5V, which allows for use in low-power applications and compatibility with various logic level standards.
  • High-Speed Performance: The NLV17SZ86DFT2G offers high-speed performance, ensuring swift response times and efficient signal processing in digital systems.
  • Power-Down Protection: Equipped with power-down protection on inputs, this feature prevents erroneous operation when the device is in an off state, enhancing the reliability of the application.
  • Temperature Range: The device is designed to operate within an industrial temperature range, making it suitable for harsher environments where temperature extremes are common.

Applications

The NLV17SZ86DFT2G from ON Semiconductor is ideal for a variety of applications where multiple logic functions are required within a single package. It can be used in:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Devices

Package and Quality

The product is offered in a compact SC-88A (SOT-353) package, which is optimized for space-constrained applications. Furthermore, ON Semiconductor is committed to high-quality manufacturing processes, ensuring that the NLV17SZ86DFT2G meets rigorous industry standards for performance and reliability.

Conclusion

With its flexible configuration, low-voltage operation, and high-speed performance, the NLV17SZ86DFT2G is a smart choice for designers looking to implement multiple logic functions in a single, efficient package. ON Semiconductor's commitment to quality makes this product a reliable and durable option for a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0671 $58.0415
2,100+ $0.0551 $115.7100
3,250+ $0.0534 $173.5500
4,475+ $0.0517 $231.3575
5,775+ $0.0501 $289.3275
7,735+ $0.0448 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,252 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess