EN
  • EN
  • DE

NLV17SZ32DFT2G

Part No NLV17SZ32DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features OR Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100, 17SZ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NLV17SZ32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887437-NLV17SZ32DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV17SZ32DFT2G CAD Model

Description

Introducing the NLV17SZ32DFT2G Logic Gate from ON Semiconductor

The NLV17SZ32DFT2G is a high-performance, dual 3.3 V OR gate from ON Semiconductor, designed to meet the needs of modern electronic circuitry. This advanced logic gate is part of ON Semiconductor's extensive portfolio of integrated circuits that provide efficient and reliable solutions for a wide range of applications. The NLV17SZ32DFT2G is particularly suitable for portable and battery-powered devices due to its low power consumption and compact footprint.

Key Features of NLV17SZ32DFT2G

  • High-Speed Operation: The NLV17SZ32DFT2G operates at a voltage range of 1.65 V to 5.5 V, making it versatile for interfacing with both low-voltage and standard logic level circuits.
  • Low Power Consumption: Designed with power efficiency in mind, this OR gate ensures minimal power draw, which is crucial for extending battery life in portable devices.
  • Compact SC-88A Package: The device comes in a space-saving SC-88A package, which is ideal for applications where board space is at a premium.
  • High Noise Immunity: The input structure provides protection against voltage spikes and transients, ensuring stable and reliable operation even in electrically noisy environments.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the NLV17SZ32DFT2G is both lead-free and RoHS compliant, making it a responsible choice for eco-conscious manufacturers.

Applications

The NLV17SZ32DFT2G is a versatile component that can be used in various applications, including:

  • Portable Electronics
  • Battery Management Systems
  • Power Supply Control
  • Signal Processing
  • Logic Level Shifting

ON Semiconductor's dedication to quality and performance is evident in the NLV17SZ32DFT2G. Its robust design ensures that it can handle the demands of both industrial and consumer electronics. Whether you are designing a new product or upgrading an existing one, the NLV17SZ32DFT2G is an excellent choice for a reliable and efficient OR gate solution.

For detailed specifications and application support, visit ON Semiconductor's official website or contact their customer service for personalized assistance in integrating the NLV17SZ32DFT2G into your next project.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,365+ $0.0515 $173.2975
4,645+ $0.0498 $231.3210
6,000+ $0.0482 $289.2000
8,025+ $0.0432 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess