EN
  • EN
  • DE

NLV17SZ126DFT2G

Part No NLV17SZ126DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC88A / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Manufacturer onsemi
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NLV17SZ126
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNLV17SZ126DFT2G,NLV17SZ126DFT2GOSCT,NLV17SZ126DFT2GOSDKR,NLV17SZ126DFT2G-ND,2156-NLV17SZ126DFT2G-OS,NLV17SZ126DFT2GOSTR
Standard Package 3,000
Win Source Part Number 1321067-NLV17SZ126DFT2G
Ultra Librarian 3D Model Ultra Librarian NLV17SZ126DFT2G CAD Model

Description

The NLV17SZ126DFT2G from ON Semiconductor is a versatile and robust non-inverting buffer/driver designed to meet the needs of a variety of applications requiring signal amplification and buffering. This high-performance component is part of ON Semiconductor's extensive range of logic devices that are known for their reliability and efficiency.

Key Features

  • Operating Voltage Range: The device operates over a broad voltage range from 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High Current Drive Capability: It can drive up to 24mA at the output, allowing it to power LEDs or other low-power devices directly and interface with high-input capacitance loads.
  • Low Power Consumption: With a typical quiescent current of 10μA, this buffer/driver is an excellent choice for power-sensitive applications.
  • Schmitt Trigger Action: Inputs include Schmitt triggers that provide noise immunity and allow the device to perform well in environments with electrical noise.
  • ESD Protection: The NLV17SZ126DFT2G is equipped with built-in ESD protection circuits, safeguarding the device from electrostatic discharges.

Applications

The ON Semiconductor NLV17SZ126DFT2G is ideal for a range of applications, including:

  • Signal buffering in mixed-voltage systems
  • Line drivers for data communications
  • Logic level translation for multi-voltage systems
  • Driving heavy loads such as LEDs and relays

Package and Quality

This device is available in a compact, surface-mount SC-88A (SOT-353) package, which is suitable for automated assembly processes and applications where space is at a premium. ON Semiconductor's commitment to quality ensures that the NLV17SZ126DFT2G meets stringent industry standards, providing reliable performance for both commercial and industrial applications.

With its combination of features, the NLV17SZ126DFT2G from ON Semiconductor is an excellent choice for designers looking for a high-quality, high-performance non-inverting buffer/driver that can easily integrate into a wide array of electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2243 $58.3180
630+ $0.1841 $115.9830
975+ $0.1783 $173.8425
1,340+ $0.1726 $231.2840
1,735+ $0.1669 $289.5715
2,320+ $0.1496 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess