EN
  • EN
  • DE

NLV14071BDTR2G

Part No NLV14071BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP / OR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 4000B
Package Tape & Reel (TR)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number NLV14071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV14071BDTR2G-OS,ONSONSNLV14071BDTR2G
Standard Package 2,500
Win Source Part Number 1201324-NLV14071BDTR2G
Ultra Librarian 3D Model Ultra Librarian NLV14071BDTR2G CAD Model

Description

ON Semiconductor NLV14071BDTR2G Overview

The NLV14071BDTR2G is a high-performance integrated circuit produced by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is a Dual D-Type Flip-Flop with Set and Reset, designed for use in a wide range of applications that require the storage or transfer of binary information. It is a versatile component that is essential in timing circuits, counters, and control systems where reliability and efficiency are paramount.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with Set and Reset
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +105°C, making it suitable for industrial applications
  • Supply Voltage: 2.0V to 5.5V, accommodating a broad range of power supplies
  • Output Current: High drive capability
  • Logic Level - Low: Ensures compatibility with other standard logic levels
  • Logic Level - High: Compatible with TTL levels
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Product Applications

The NLV14071BDTR2G is designed for use in various applications that require high-speed and reliable flip-flop operations. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Data storage devices
  • Counters and timers
  • Shift registers
  • Sequential circuitry

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NLV14071BDTR2G is no exception. It has been rigorously tested to meet stringent industry standards, ensuring reliable performance in a variety of operating conditions. Its extended temperature range and robust packaging make it suitable for harsh environments, while its compliance with RoHS regulations reflects ON Semiconductor's dedication to environmental responsibility.

Conclusion

With its superior performance, wide operating voltage range, and compliance with environmental standards, the NLV14071BDTR2G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable dual D-type flip-flop. Whether used in automotive, industrial, or consumer electronics, this component offers the functionality and durability required for complex and demanding applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess