EN
  • EN
  • DE

NLU2G14CMX1TCG

Part No NLU2G14CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 2CH 2IN 6ULLGA / Inverter IC 2 Channel Schmitt Trigger 6-ULLGA (1x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-ULLGA (1x1)
Package / Case 6-XFLGA
Base Product Number NLU2G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLU2G14CMX1TCG,ONSONSNLU2G14CMX1TCG,2156-NLU2G14CMX1TCG-ONTR-ND
Standard Package 3,000
Win Source Part Number 1017648-NLU2G14CMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU2G14CMX1TCG CAD Model

Description

Introducing the NLU2G14CMX1TCG Dual Inverter from ON Semiconductor

The NLU2G14CMX1TCG is a high-performance, dual inverter integrated circuit designed and manufactured by ON Semiconductor. This advanced logic device belongs to the company's extensive range of semiconductor products that are known for their reliability and efficiency. The NLU2G14CMX1TCG is crafted to meet the demands of modern electronic applications, providing designers with a compact and power-efficient solution for a variety of digital circuits.

Key Features

  • Logic Type: The NLU2G14CMX1TCG is a dual non-inverting Schmitt trigger inverter, which means it includes two separate inverter channels that can be used to transform noisy or slow-rising input signals into sharp, clean digital outputs.
  • Power Supply: This device supports a wide operating voltage range from 1.65V to 5.5V, making it versatile for use in low-voltage and battery-powered applications as well as compatibility with higher voltage systems.
  • Package: Housed in a space-saving UDFN package, the NLU2G14CMX1TCG is designed for surface-mount technology (SMT), which allows for more compact circuit designs and efficient use of PCB space.
  • Temperature Range: It operates over the industrial temperature range of −55°C to +125°C, ensuring reliable performance across various environmental conditions.
  • Output Drive Capability: The device can source or sink up to 8 mA at the output, providing sufficient current for driving multiple loads or interfacing with other logic devices.

Applications

The versatility of the NLU2G14CMX1TCG dual inverter makes it suitable for a wide array of applications. It is commonly used in:

  • Wave shaping and signal processing
  • Glitch-free clock distribution
  • Logic level translation
  • Pulse generation
  • Portable and battery-powered devices
  • Control systems

ON Semiconductor's commitment to quality ensures that the NLU2G14CMX1TCG meets the highest standards for performance and durability. Its low power consumption and high noise immunity make it an ideal choice for designers looking to create stable and energy-efficient electronic systems.

Conclusion

With its robust feature set and ON Semiconductor's reputation for producing high-quality components, the NLU2G14CMX1TCG is a reliable and cost-effective choice for your next electronic design project. Whether you are working on consumer electronics, industrial control systems, or portable devices, this dual inverter offers the precision and performance you need.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,060 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess