The ON Semiconductor NLU1GT126AMX1TCG is a high-performance, single-bit, non-inverting logic level translator designed to meet the needs of modern electronic systems. This versatile component is engineered to address the challenges of interfacing between different voltage domains in multi-voltage systems, making it an essential part of your design toolbox.
Key Features
- Voltage Level Translation: Capable of translating between two different voltage domains, ranging from 1.65V to 5.5V on the A side (VCCA) and 2.3V to 5.5V on the B side (VCCB), this device ensures compatibility across various logic levels.
- High-Speed Operation: With its ability to support high-speed signal transfer, the NLU1GT126AMX1TCG is well-suited for fast data communication requirements.
- Low Power Consumption: Designed with energy efficiency in mind, this logic level translator consumes minimal power, making it ideal for battery-operated applications.
- Robust ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, safeguarding the component from potential damage due to static electricity.
- Compact Package: Housed in a space-saving MicroPak™ package, the NLU1GT126AMX1TCG is perfect for applications where board space is at a premium.
Applications
The ON Semiconductor NLU1GT126AMX1TCG is suitable for a wide range of applications, including but not limited to:
- Mobile Devices
- Portable Electronics
- Data Communication Systems
- Mixed-Voltage Systems Integration
- Microcontroller Interface
Technical Specifications
Below are some of the technical specifications for the NLU1GT126AMX1TCG:
- Logic Family: GT
- Number of Channels: 1
- Propagation Delay Time: 4.5 ns (max)
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
With its combination of voltage level translation capabilities, high-speed operation, low power consumption, and compact form factor, the ON Semiconductor NLU1GT126AMX1TCG is an excellent choice for designers looking to bridge different logic levels efficiently and reliably.