EN
  • EN
  • DE

NLU1GT125MUTCG

Part No NLU1GT125MUTCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST TTL N-INV 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 025578-NLU1GT125MUTCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLU1GT125MUTCG CAD Model

Description

ON Semiconductor NLU1GT125MUTCG - Single Buffer Gate with 3-State Output

The NLU1GT125MUTCG from ON Semiconductor is a high-performance, single buffer gate featuring a three-state output, which is designed to provide a versatile and power-efficient solution for a wide range of applications. This advanced logic gate is part of ON Semiconductor's portfolio of low-voltage CMOS technology, which is renowned for its low power consumption and high-speed operation.

This particular device operates from a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its broad voltage range and flexibility in power supply make it ideal for multi-voltage systems and battery-operated applications where power efficiency is crucial.

The NLU1GT125MUTCG comes in an ultra-small μDFN6 package, measuring just 1.0 x 1.45mm, which is perfect for space-constrained applications. Despite its compact size, it offers robust performance with 5Ω typical output resistance at 3.3V. This low output resistance ensures high driving capability while maintaining low power dissipation.

One of the key features of this buffer gate is its three-state output, which allows the output to be set to high, low, or high impedance. This feature is extremely useful for bus-oriented systems, as it enables multiple devices to share the same bus without interference. When the output enable (OE) input is high, the output goes into a high-impedance state, effectively disconnecting it from the bus or circuit it is connected to.

The NLU1GT125MUTCG is designed with ON Semiconductor's commitment to reliability and performance, ensuring it meets the stringent requirements for industrial and consumer electronic applications. Its ESD performance is tested to exceed JESD 22, guaranteeing resilience against electrostatic discharge events.

Whether you're designing complex computing systems, portable devices, or high-speed data communication equipment, the NLU1GT125MUTCG offers a versatile and reliable solution for your buffering needs. With its low power consumption, compact footprint, and high-performance characteristics, this buffer gate is an excellent choice for designers looking to optimize their systems for both space and power.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1361 $57.8425
1,035+ $0.1117 $115.6095
1,605+ $0.1083 $173.8215
2,210+ $0.1048 $231.6080
2,855+ $0.1012 $288.9260
3,820+ $0.0908 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess