The NLU1GT125BMX1TCG from ON Semiconductor is a high-performance, single buffer gate with a 3-state output, designed to meet the demands of high-speed data transmission and system logic applications. This advanced logic gate is part of ON Semiconductor's extensive range of logic devices, renowned for their reliability and efficiency.
Key Features
- Advanced High-Speed CMOS Technology: The device is fabricated with the latest CMOS technology, ensuring low power consumption while maintaining high-speed operation.
- 3-State Output: The inclusion of a 3-state output feature allows for increased flexibility in bus-oriented systems by enabling the output to go into a high impedance state, effectively disconnecting it from the bus.
- Power-Down High Impedance Inputs and Outputs: This feature ensures that the device maintains a high impedance state, thus reducing power consumption when not in active use.
- Support for 5V Tolerant Inputs: Inputs are 5V tolerant, enabling the device to interface with higher voltage logic levels without sustaining damage.
- Overvoltage Tolerance: The device can tolerate overvoltage conditions on the input, further enhancing its robustness and reliability in challenging environments.
Applications
The NLU1GT125BMX1TCG is versatile and can be used in various applications, including:
- Bus-oriented systems
- Logic level shifting
- Signal buffering
- Memory address drivers
- Data transmission systems
Technical Specifications
Some of the technical specifications of the NLU1GT125BMX1TCG include:
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -55°C to +125°C
- Package: 6-lead SOT-363
- Logic Type: Buffer/Line Driver, Non-Inverting
ON Semiconductor's commitment to quality ensures that the NLU1GT125BMX1TCG provides a reliable and efficient solution for designers looking to optimize their digital systems. With its robust feature set and flexibility, this buffer gate is an excellent choice for a wide range of high-speed logic applications.