The NLU1G08MUTCG from ON Semiconductor is a high-performance, single 2-input AND gate that offers a compact and energy-efficient solution for a wide range of applications. This tiny but mighty logic gate is designed to operate with a power supply range of 1.65V to 5.5V, making it versatile for use in both low-voltage and standard-voltage operations.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 1.65V to 5.5V
- High-Speed Operation: Ensures quick response times in critical applications.
- Low Power Consumption: Ideal for battery-operated and power-sensitive devices.
- Operating Temperature: -55°C to +125°C, suitable for industrial environments.
- Mounting Type: Surface Mount Technology (SMT) for a streamlined manufacturing process.
- Package / Case: Ultra-small MicroPak™ package for space-constrained applications.
Applications
The NLU1G08MUTCG is designed for use in various applications that require a basic logic function. Its small size and low power consumption make it ideal for:
- Portable and wearable technology
- Smartphones and tablets
- Computing devices
- Embedded systems
- IoT devices
- Consumer electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the industry's stringent requirements. The NLU1G08MUTCG is built with this commitment in mind, ensuring reliable performance and longevity in your electronic designs.
Environmental Compliance
The NLU1G08MUTCG is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, and other hazardous materials, making it an environmentally friendly choice for electronics manufacturers looking to reduce their ecological footprint.