The ON Semiconductor NLU1G08AMX1TCG is a high-performance, single 2-input AND gate integrated circuit that offers a compact and efficient solution for various digital logic applications. This device is part of ON Semiconductor's extensive range of logic products designed to provide reliable and robust performance in a wide array of electronic systems.
Key Features
- Logic Type: 2-Input AND Gate
- Package: Ultra-small MicroPak™
- Operating Voltage Range: 1.65V to 5.5V
- High-Speed Performance: tPD = 4.3ns (Typ) at VCC = 5V
- Low Quiescent Current: 1µA maximum
- Output Drive Capability: ±24mA at 3.3V
- Temperature Range: -55°C to +125°C
- Lead-Free, Halogen-Free and RoHS Compliant
Applications
The NLU1G08AMX1TCG is suitable for a multitude of applications that require a basic logic function. Its small size and low power consumption make it ideal for portable and battery-powered devices, while its wide operating voltage range and high-speed performance are perfect for more demanding logic systems. Applications include, but are not limited to:
- Smartphones and Tablets
- Computing Devices
- Industrial Control Systems
- Networking Equipment
- Consumer Electronics
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and reliability. The NLU1G08AMX1TCG is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical applications. Customers can rely on this logic gate to perform consistently across a range of environmental conditions and within various complex electronic circuits.
Whether you are designing a simple timer, a complex computational device, or any system that requires fundamental logic operations, the NLU1G08AMX1TCG from ON Semiconductor is an excellent choice to serve as the cornerstone of your digital logic solutions.