EN
  • EN
  • DE

NLSFT125

Part No NLSFT125
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 258093-NLSFT125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLSFT125 CAD Model

Description

The ON Semiconductor NLSFT125 is a versatile, high-performance single-bit dual-supply non-inverting level translator. Designed for mixed-voltage digital systems, this device facilitates communication between devices operating at different voltage levels, thereby solving compatibility issues without compromising signal integrity.

Key Features

  • Bi-Directional Interface: The NLSFT125 offers a bi-directional voltage translation between high-speed logic levels ranging from as low as 0.9V to as high as 3.6V, making it suitable for a wide array of applications.
  • Low On-Resistance: The device provides a low on-resistance connection between the input and output ports, ensuring minimal signal distortion and power loss.
  • High-Speed Operation: It is capable of supporting high-speed signals, making it ideal for interfacing with modern microprocessors and high-speed digital interfaces.
  • Power-Off Protection: Inputs and outputs are designed to tolerate ≤3.6V with power off, thus providing additional protection to the device and the system.
  • No Direction-Control Signal Needed: The level translator operates without the need for a direction-control signal, simplifying design and reducing control line requirements.

Applications

The NLSFT125 is suitable for a broad range of applications, including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Networking and Telecommunication Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value
Supply Voltage (VCCA) 0.9V to 2.75V
Supply Voltage (VCCB) 1.65V to 3.6V
Max Data Rate 24 Mbps
Operating Temperature Range -40°C to +85°C

Quality and Environmental

ON Semiconductor is committed to providing environmentally friendly solutions. The NLSFT125 is compliant with RoHS and Green standards, ensuring that it meets global environmental requirements.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess