EN
  • EN
  • DE

NLHV4052DR2G

Part No NLHV4052DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description NLHV4052 - DUAL 4-CHANNEL ANALOG / 2 Circuit IC Switch 1:1 280Ohm 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Bulk
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
Voltage - Supply, Dual (V±) 3V ~ 18V
-3db Bandwidth 17MHz
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLHV4052DR2G
Standard Package 1
Win Source Part Number 1201277-NLHV4052DR2G
Ultra Librarian 3D Model Ultra Librarian NLHV4052DR2G CAD Model

Description

The NLHV4052DR2G is a high-performance, dual 4-channel analog multiplexer/demultiplexer from ON Semiconductor, designed to handle high voltage signal routing with superior precision and efficiency. This component is an ideal choice for a variety of applications in the industrial, medical, and telecommunications fields, where reliable signal management is crucial.

Key Features

  • High Voltage Handling: Capable of handling analog signals up to 20V, making it suitable for a wide range of high voltage applications.
  • Low On-Resistance: Features a low on-resistance of 70 Ohms typical, which reduces power loss and improves signal integrity.
  • Low Crosstalk: Engineered to minimize crosstalk between multiplexed signals, ensuring clear and accurate signal routing.
  • Wide Operating Temperature Range: Operates within a temperature range of -55°C to +125°C, providing reliable performance in extreme conditions.
  • Dual 4-Channel Configuration: Offers flexibility in routing multiple signals through its dual 4-channel design.
  • Break-Before-Make Switching: Prevents signal overlap during channel transitions, which eliminates glitches and ensures smoother operation.

Product Specifications

  • Part Number: NLHV4052DR2G
  • Package: SOIC-16
  • Configuration: Dual 4-channel (2x 4:1)
  • Supply Voltage Range: 10.8V to 13.2V
  • On-State Resistance: 70 Ohms (Typical)
  • Off-State Leakage Current: 100 nA (Typical at 85°C)
  • Bandwidth: >200 MHz (Typical)
  • ESD Protection: HBM JESD22-A114F exceeds 2000V

Applications

The NLHV4052DR2G is versatile and can be used in a variety of high voltage applications, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Equipment
  • Telecommunications Switching
  • Instrumentation

With its robust design and high voltage capabilities, the NLHV4052DR2G from ON Semiconductor is a reliable solution for designers looking to enhance their system's performance with efficient signal routing and switching.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess