EN
  • EN
  • DE

NLAS4684MNR2G

Part No NLAS4684MNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 30ns
-3db Bandwidth 9.5MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 102pF, 104pF
Max Leakage Current (IS off) 1μA
Crosstalk -83dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 025483-NLAS4684MNR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLAS4684MNR2G CAD Model

Description

Introducing the NLAS4684MNR2G Analog Switch from ON Semiconductor

The NLAS4684MNR2G is a high-performance, single-pole, double-throw (SPDT) analog switch that is a part of ON Semiconductor's extensive portfolio of switch products. This versatile component is designed to deliver high-speed switching with low power consumption, making it an ideal choice for a variety of applications in the consumer, automotive, and industrial markets.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 5 Ω), which minimizes power loss and ensures efficient signal transmission.
  • Wide Voltage Range: It operates across a wide voltage range of 1.65V to 4.3V, providing design flexibility for different system requirements.
  • High Current Handling: With the ability to handle a continuous current of up to 300 mA, the NLAS4684MNR2G can be used in applications requiring significant current throughput.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered devices.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding the device from static damage.
  • Small Package: Available in a compact µQFN package, the NLAS4684MNR2G saves valuable board space in space-constrained applications.

Applications

The NLAS4684MNR2G analog switch is exceptionally versatile and can be used in a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Portable electronic devices
  • Power routing applications
  • Communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLAS4684MNR2G is no exception. It is manufactured using a robust silicon-gate CMOS process, ensuring high reliability and performance consistency. The device is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

In conclusion, the NLAS4684MNR2G from ON Semiconductor is a high-quality, reliable analog switch that offers designers a mix of low on-resistance, high current handling, and low power consumption, all packed into a small footprint suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess