EN
  • EN
  • DE

NLAS4051SDTR2G

Part No NLAS4051SDTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 5 V
Dual Supply Voltage(V±) ±3V
Max Switch Time (Ton,Toff) 23ns, 23ns
-3db Bandwidth 95MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF, 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1083118-NLAS4051SDTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS4051SDTR2G CAD Model

Description

ON Semiconductor NLAS4051SDTR2G Product Overview

The NLAS4051SDTR2G is a high-performance, single-pole, double-throw (SPDT) analog switch from ON Semiconductor, designed to deliver efficient and reliable performance for a wide range of applications. This component is part of ON Semiconductor's portfolio of switch ICs, which are known for their robustness and versatility.

Key Features

  • Low On-Resistance: The NLAS4051SDTR2G features a low on-resistance (Ron) of typically 5 ohms, which ensures minimal signal attenuation and power loss when the switch is in the ON state.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial systems.
  • High Current Handling: This switch can handle continuous current up to 300 mA, allowing it to be used in applications with higher current requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption with a typical ICCT of 1 µA, reducing the overall energy footprint of the system.
  • Fast Switching Speed: The NLAS4051SDTR2G boasts a fast switching speed, with a break-before-make timing configuration that minimizes signal disruption during state changes.

Applications

The versatility of the NLAS4051SDTR2G makes it ideal for a variety of applications, including:

  • Signal routing in audio, video, and data transmission
  • Portable electronic devices
  • Power routing in battery management systems
  • Communication systems
  • Test and measurement equipment

Product Specifications

The NLAS4051SDTR2G is offered in a compact, surface-mount package, specifically in a micro-miniature, thin shrink small outline package (TSSOP) with 16 leads. It is designed for automated assembly processes and is RoHS compliant, ensuring adherence to current environmental standards. The SPDT configuration provides a versatile solution for designers looking to switch between two different signals or to route a single input to two outputs.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NLAS4051SDTR2G is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and consumer applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess