EN
  • EN
  • DE

NL37WZ16USG

Part No NL37WZ16USG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRIPLE NON-INVERT US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 025448-NL37WZ16USG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NL37WZ16
Introduction Date December 07, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NL37WZ16USG CAD Model

Description

The NL37WZ16USG from ON Semiconductor is a high-performance dual non-inverting buffer designed to deliver fast and reliable signal buffering with ultra-low power consumption. This integrated circuit is part of the advanced high-speed CMOS family, which is well-suited for a variety of applications that require precise and efficient signal management.

Key Features:

  • High-Speed Operation: This buffer operates at a voltage range of 1.65V to 5.5V, allowing for compatibility with a wide array of logic levels and providing fast propagation delays that are essential for high-speed data processing and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the NL37WZ16USG consumes minimal power, making it an ideal choice for battery-powered and portable devices where power conservation is critical.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, which enables interfacing with 5V logic levels without the need for external level shifters, simplifying design and reducing component count.
  • High Output Drive: Despite its low power usage, this buffer can drive a significant amount of current, allowing it to control various loads and maintain signal integrity even in demanding situations.
  • Compact Packaging: Available in a space-saving US8 package, the NL37WZ16USG is an excellent choice for applications where board space is at a premium.

Applications:

The NL37WZ16USG is versatile and can be used in a wide range of applications, including:

  • Signal buffering and strengthening in digital communication systems.
  • Logic level translation in multi-voltage systems.
  • Bus management and interfacing in microcontroller-based projects.
  • Memory interfacing, extending the driving capability for memory address and data buses.
  • Portable and battery-operated devices where power efficiency is paramount.

With its combination of high-speed operation, low power consumption, and robust output drive capability, the ON Semiconductor NL37WZ16USG is a reliable and efficient solution for modern electronic designs that demand high performance and compact form factors.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1989 $58.6755
710+ $0.1632 $115.8720
1,100+ $0.1582 $174.0200
1,510+ $0.1531 $231.1810
1,955+ $0.1480 $289.3400
2,615+ $0.1326 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess