EN
  • EN
  • DE

NL37WZ14USG

Part No NL37WZ14USG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT TRPL SCHMT TRIG US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.4 V to 1.2 V
Logic Level - High 1.8 V to 3.6 V
Max Propagation Delay @ V, Max CL 4.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 025447-NL37WZ14USG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL37WZ14USG CAD Model

Description

ON Semiconductor NL37WZ14USG Dual Schmitt Trigger Inverter

The ON Semiconductor NL37WZ14USG is a high-performance dual Schmitt Trigger inverter integrated circuit designed for applications requiring a high degree of precision and noise immunity. This device is a part of ON Semiconductor's extensive range of logic products, known for their reliability and efficiency.

The NL37WZ14USG features two independent inverters with Schmitt Trigger inputs, which allow it to convert an irregular or noisy input signal into a clean digital output. This characteristic is particularly beneficial in environments with a high level of electrical noise or when receiving signals from slow-rising or falling edges. The Schmitt Trigger functionality ensures that the output switches state only when the input passes through a specific threshold voltage, thereby providing a hysteresis effect that offers excellent noise immunity.

Constructed with Silicon Gate CMOS technology, this device offers superior speed and power efficiency, making it an ideal choice for battery-powered and low-power applications. The NL37WZ14USG operates at a voltage range from 1.65V to 5.5V, which allows for compatibility with a wide variety of logic levels and makes it suitable for interfacing with both 3.3V and 5V systems.

The compact US8 package of the NL37WZ14USG is space-saving and suitable for high-density circuit designs. This product is also characterized by its low power consumption, which is a critical feature for portable and energy-sensitive applications. Additionally, the NL37WZ14USG has an extended temperature range, ensuring reliable operation under varying environmental conditions.

Key features of the ON Semiconductor NL37WZ14USG include:

  • High noise immunity due to Schmitt Trigger action
  • Wide operating voltage range (1.65V to 5.5V)
  • Low power consumption for energy-efficient designs
  • Compact US8 package for space-constrained applications
  • Compatible with 3.3V and 5V logic levels
  • Extended temperature range for robust performance

Overall, the NL37WZ14USG is an excellent choice for designers looking for a highly reliable and efficient dual Schmitt Trigger inverter that can operate in challenging conditions while maintaining signal integrity.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess