EN
  • EN
  • DE

NL27WZ16USG

Part No NL27WZ16USG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082381-NL27WZ16USG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL27WZ16USG CAD Model

Description

ON Semiconductor NL27WZ16USG Dual Buffer

The NL27WZ16USG from ON Semiconductor is a high-performance dual non-inverting buffer designed to meet the requirements of modern digital systems. This integrated circuit is part of the advanced ultra-high-speed series, delivering fast propagation delays and high noise immunity, making it an excellent choice for a wide range of applications including signal buffering and driving bus lines.

Constructed with silicon gate CMOS technology, the NL27WZ16USG ensures low power consumption while maintaining a high speed of operation. The device operates from a voltage range of 1.65V to 5.5V, making it compatible with low-voltage systems and allowing for interfacing with both 3.3V and 5V logic levels. This flexibility is particularly useful in mixed-voltage environments and for battery-operated devices where power efficiency is crucial.

Each buffer of the NL27WZ16USG has a separate input and output, providing the designer with the ability to use them in different configurations based on the circuit requirements. The device is offered in a space-saving US8 package, which is ideal for applications where board space is at a premium.

The NL27WZ16USG is characterized for operation over the full automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. This makes it suitable for automotive applications as well as industrial, telecommunications, and consumer electronics where temperature resilience is necessary.

Key features of the NL27WZ16USG include:

  • High-speed propagation delay
  • Low power consumption with CMOS technology
  • Wide operating voltage range (1.65V to 5.5V)
  • High noise immunity
  • Separate input and output for each buffer
  • Compact US8 package
  • Full automotive temperature range operation (-40°C to +125°C)

With its robust design and versatile features, the ON Semiconductor NL27WZ16USG is an excellent choice for designers looking to add reliable buffering capabilities to their digital systems. Whether it's for signal integrity enhancement or driving heavier loads, this dual buffer offers a high-performance solution in a small footprint.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess