EN
  • EN
  • DE

NL27WZ125USG

Part No NL27WZ125USG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER DL TRI-ST NON-INV US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 025437-NL27WZ125USG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL27WZ125USG CAD Model

Description

The ON Semiconductor NL27WZ125USG is a high-performance, dual non-inverting buffer designed to meet the demanding needs of high-speed signal processing while maintaining low power consumption. This advanced integrated circuit is part of ON Semiconductor's extensive range of logic devices and is ideal for a variety of applications in modern electronics.

Key Features

  • High Speed: The NL27WZ125USG operates at a high speed, making it suitable for fast signal processing applications where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, this buffer is designed to consume minimal power, aiding in the development of energy-efficient electronic systems.
  • Operating Voltage Range: It supports a broad operating voltage range from 1.65V to 5.5V, providing flexibility in various power environments and compatibility with mixed-voltage systems.
  • Advanced Technology: Built using ON Semiconductor's advanced CMOS technology, the NL27WZ125USG ensures reliable performance and longevity.
  • SOT-363 Package: The device comes in a compact SOT-363 package, making it an excellent choice for space-constrained applications.
  • Output Drive Capability: It features a strong output drive capability, which is essential for driving heavy loads or for use in bus-oriented systems.
  • ESD Protection: The NL27WZ125USG includes integrated ESD protection circuits to safeguard the device from electrostatic discharges, enhancing its durability and reliability.

Applications

The NL27WZ125USG is versatile and can be used in a wide array of applications, including but not limited to:

  • Signal buffering and amplification
  • Logic level translation for mixed-voltage systems
  • Clock distribution networks
  • Bus driver interfaces
  • Portable and battery-powered electronics

Conclusion

ON Semiconductor's NL27WZ125USG dual non-inverting buffer is an exemplary component for engineers and designers looking to enhance their electronic designs with a reliable, high-speed, and low-power logic solution. Its wide operating voltage range and strong output drive make it highly adaptable to various applications, ensuring that it continues to be a preferred choice for industry professionals.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4181 $50.1720
295+ $0.3431 $101.2145
455+ $0.3324 $151.2420
625+ $0.3217 $201.0625
805+ $0.3109 $250.2745
1,080+ $0.2788 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,975 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess