The ON Semiconductor NL27WZ08USG is a high-performance, dual 2-input AND gate that combines the functionality of the industry-standard 74 series logic with the benefits of advanced CMOS technology. Designed to operate from a wide voltage range of 1.65V to 5.5V, this device is optimized for low-voltage, low-power applications and is particularly suitable for battery-operated equipment.
Featuring ultra-high-speed operation with propagation delays as low as 2.6 ns at 5V, the NL27WZ08USG is capable of handling fast signal processing tasks with ease. Its balanced output drive provides both high source and sink current capabilities, ensuring good load driving properties across the full range of supply voltages.
Key Features:
- Operating Voltage Range: 1.65V to 5.5V
- High-Speed Operation: tPD 2.6 ns (Typ) at VCC = 5V
- Power-Down Protection Provided on Inputs
- Low Power Consumption: ICC = 1 µA (Max) at TA = 25°C
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
- Chip Complexity: FETs = 60; Equivalent Gates = 20
- Ultra-Small MicroPak™ Packaging
The NL27WZ08USG also features power-down protection on its inputs, which prevents any erroneous operation when the device is in an off state. This characteristic is particularly important in preventing damage during power-up or power-down sequences and contributes to the overall robustness of the device in a circuit.
With a low quiescent current draw, the NL27WZ08USG is an excellent choice for power-sensitive applications. Its high noise immunity ensures stable operation in electrically noisy environments, making it a reliable component for industrial, automotive, and consumer electronic applications.
Encased in an ultra-small MicroPak™ package, the NL27WZ08USG is not only space-efficient but also offers reduced inductance for better performance at higher frequencies. This packaging makes it an ideal solution for compact PCB layouts where space is at a premium.
In summary, the NL27WZ08USG from ON Semiconductor is a versatile and reliable dual 2-input AND gate that meets the needs of modern electronic designs requiring low power, high speed, and minimal footprint.