The ON Semiconductor NL17SZ125DFT2 is a high-performance, single non-inverting buffer designed to meet the requirements of a wide range of electronic applications. This device is part of ON Semiconductor's extensive logic family and is known for its reliability and efficiency. The NL17SZ125DFT2 is particularly suitable for portable and space-constrained applications due to its small footprint and low power consumption.
Key Features:
- Operating Voltage: The device operates over a broad voltage range from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
- High-Speed: With a propagation delay time of typically 2.6ns at 5V, the NL17SZ125DFT2 ensures fast signal processing, which is crucial for high-speed applications.
- Low Power Consumption: It is designed for low power consumption, which is essential for extending battery life in portable devices.
- Output Drive Capability: The buffer can drive up to 24mA at the output, providing sufficient current for a wide range of loads.
- Package: The NL17SZ125DFT2 is available in a compact SC-88A (SOT-353) package, which is ideal for applications where space is at a premium.
- Temperature Range: It operates within an industrial temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.
Applications:
The NL17SZ125DFT2 is versatile and can be used in various applications such as:
- Mobile Phones
- PDAs
- Laptops
- Portable Media Players
- IoT Devices
- Signal Buffering in Mixed 3.3V/5V Systems
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NL17SZ125DFT2 is no exception. It is manufactured to the highest standards and subjected to rigorous testing to ensure it meets ON Semiconductor's stringent quality and reliability criteria. This buffer is a reliable choice for designers who require a robust and efficient solution for their buffering needs.