EN
  • EN
  • DE

NL17SZ08DT2G

Part No NL17SZ08DT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 337414-NL17SZ08DT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL17SZ08DT2G CAD Model

Description

The NL17SZ08DT2G is a high-performance, two-input AND gate from ON Semiconductor, designed for optimal efficiency in a variety of electronic applications. This device is part of ON Semiconductor's extensive range of logic products, offering a perfect blend of power conservation and speed to meet the requirements of modern circuit designs.

Key Features

  • Device Type: Logic AND Gate
  • Logic Family: NL17SZ
  • Number of Circuits: 1
  • Number of Inputs: 2
  • Output Type: Standard
  • Supply Voltage (VCC): 1.65V to 5.5V, allowing for flexible use in various voltage environments.
  • Output Drive Capability: Capable of driving 24mA at 3.3V, ensuring robust performance for connected components.
  • Propagation Delay Time: Fast propagation delay times, maintaining high-speed operation across the circuit.
  • Operating Temperature Range: -55°C to 125°C, suitable for a wide range of environmental conditions.
  • Mounting Type: Surface Mount
  • Package / Case: SOT-363-6, a compact package that saves space on PCBs.
  • RoHS: Compliant with RoHS standards, minimizing the environmental impact.

Applications

The NL17SZ08DT2G is ideal for use in a variety of applications where a high-performance AND logic function is required. It can be utilized in:

  • Smartphones and portable electronics
  • Computers and peripherals
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NL17SZ08DT2G is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in your electronic projects. The device's robust operating temperature range and compliance with RoHS standards make it a dependable choice for environmentally conscious designs requiring a durable AND gate solution.

Conclusion

The NL17SZ08DT2G from ON Semiconductor represents a blend of efficiency, reliability, and performance. Its compatibility with a broad range of supply voltages, combined with a compact form factor and robust output drive capability, makes it a versatile component for designers looking to optimize their logic operations.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess