The ON Semiconductor NL17SZ08DBVT1G is a high-performance, single 2-input AND gate integrated circuit from the NL17SZ series, designed for optimal efficiency in a variety of digital applications. This tiny but powerful component is an essential building block in modern electronics, enabling logical operations that form the basis of complex computing tasks.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -55°C to +125°C
- Output Drive Capability: Capable of driving 24mA at 3.3V
- Package: 5-TSSOP, SOT-553
- Mounting Type: Surface Mount
- Propagation Delay Time: 4.5ns at 5V, 10ns at 3.3V, 15ns at 2.5V
Performance and Quality
The NL17SZ08DBVT1G is designed to deliver high-speed performance with a low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. Its wide operating voltage range ensures compatibility with various logic levels, while its robust temperature range guarantees performance in extreme environments. The device's advanced silicon gate CMOS technology also contributes to its low power dissipation.
Applications
With its versatile features, the NL17SZ08DBVT1G is suitable for a broad spectrum of applications, including:
- Smartphones and Portable Devices
- Computers and Peripherals
- Control Systems
- Embedded Systems
- Consumer Electronics
- Automotive Systems
Reliability and Compliance
ON Semiconductor is committed to providing reliable and environmentally friendly products. The NL17SZ08DBVT1G is compliant with RoHS and Green standards, ensuring that it meets the latest environmental regulations. Its high-quality design is backed by ON Semiconductor's rigorous testing and quality assurance processes, ensuring long-term reliability for critical applications.
For designers and engineers looking for a dependable and efficient logic solution, the ON Semiconductor NL17SZ08DBVT1G represents a top-tier option that combines performance, durability, and eco-conscious manufacturing.