EN
  • EN
  • DE

MAX5940BESA-T

Part No MAX5940BESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF PD INTFC 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 39.9 V to 67 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 207462-MAX5940BESA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5940BESA-T CAD Model

Description

Maxim Integrated MAX5940BESA-T Ethernet Power Sourcing Equipment Interface

The MAX5940BESA-T from Maxim Integrated is a sophisticated integrated circuit designed to facilitate the implementation of Power over Ethernet (PoE) Power Sourcing Equipment (PSE) functionality. This compact and efficient device is housed in a space-saving 8-pin SOIC package, making it an ideal choice for applications where board space is at a premium.

As a PSE interface controller, the MAX5940BESA-T is responsible for providing Power over Ethernet to IEEE 802.3af-compliant Powered Devices (PDs). It simplifies the design of network switches, routers, and midspan injectors by handling the detection, classification, and current limiting required for PoE applications.

The device operates over a wide input voltage range and is capable of withstanding up to 100V at its input, providing robust protection against surges and transients often encountered in Ethernet networking environments. With built-in thermal overload protection, the MAX5940BESA-T ensures safe operation under various conditions, enhancing the reliability of the equipment it powers.

Key features of the MAX5940BESA-T include:

  • IEEE 802.3af-compliant PSE functionality
  • Automatic detection and classification of PDs
  • Integrated power MOSFET for current limiting and disconnect
  • Wide input voltage range for versatile applications
  • High surge protection up to 100V
  • Thermal overload protection for safe operation
  • Low power dissipation
  • LED driver for visual status indication

This device is particularly suitable for network administrators and equipment designers who are looking to upgrade or design Ethernet switches, routers, and midspan devices with PoE capabilities. By integrating the MAX5940BESA-T into their designs, they can ensure their equipment can power VoIP phones, wireless access points, security cameras, and other Ethernet-connected devices that require power alongside data transmission.

Overall, the Maxim Integrated MAX5940BESA-T is a reliable and efficient solution for adding PoE functionality to network equipment, offering a blend of performance, protection, and ease of use that is hard to match in the industry.

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Texas Instruments
Lowest to $8.4649
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Texas Instruments
Lowest to $8.0180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0340 $61.0200
70+ $1.6690 $116.8300
110+ $1.6170 $177.8700
150+ $1.5650 $234.7500
195+ $1.5131 $295.0545
260+ $1.3560 $352.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess