Product Overview: NL17SH04P5T5G by ON Semiconductor
The NL17SH04P5T5G is a high-performance, single-gate inverter fabricated by ON Semiconductor, a renowned leader in the semiconductor industry. This tiny but mighty component is designed to deliver optimal functionality in a compact, space-saving package, making it an excellent choice for a variety of electronic applications.
Key Features:
- Logic Type: CMOS Inverter
- Package: SC-70-5 (SOT-353)
- Operating Voltage Range: 1.65V to 5.5V, accommodating a variety of power requirements and ensuring compatibility with both low and high-voltage circuits.
- High Speed: Propagation delay times as low as 4.3ns at 5V, providing swift signal processing for high-speed applications.
- Low Power Consumption: Ideal for battery-powered and portable devices due to its energy-efficient design.
- Temperature Range: -55°C to +125°C, ensuring reliable operation in extreme environmental conditions.
- Output Drive Capability: ±24 mA at 3.3V, offering robust drive strength for connected components.
Applications:
The NL17SH04P5T5G is versatile and can be utilized in a broad spectrum of applications. Its small footprint and low power consumption make it particularly suitable for:
- Portable devices
- Power management systems
- Smartphones and tablets
- Wearable technology
- Computing devices
- Logic level translation
Quality and Reliability:
ON Semiconductor is committed to the highest standards of quality and reliability. The NL17SH04P5T5G is manufactured under strict controls and tested to ensure it meets the rigorous demands of the electronics industry. Customers can trust this product for consistent performance and longevity in their electronic designs.
Conclusion:
The NL17SH04P5T5G is an exemplary component that offers designers the perfect blend of size, power, and performance. Whether it's for a complex system or a simple logic function, this ON Semiconductor inverter is engineered to exceed expectations and deliver results that propel your electronic projects to the next level.